TE Connectivity Chip Resistor - Surface Mount CRGP2512F100R

Description
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130709CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130709CT-ND
Chip Resistor - Surface Mount A130709CT-ND
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130709TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130709TR-ND
Chip Resistor - Surface Mount A130709TR-ND
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130709DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130709DKR-ND
Chip Resistor - Surface Mount A130709DKR-ND
100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4258
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4258
RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity - 73AC4259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
73AC4259
Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity 73AC4259
RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

RES, 100R, 1%, 2W, 2512, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130709CT-ND 73AC4258
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 2W, 2512, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers