TE Connectivity Chip Resistor - Surface Mount CRGP2010F8K2

Description
8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130671TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130671TR-ND
Chip Resistor - Surface Mount A130671TR-ND
8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130671CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130671CT-ND
Chip Resistor - Surface Mount A130671CT-ND
8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130671DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130671DKR-ND
Chip Resistor - Surface Mount A130671DKR-ND
8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7421
Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7421
RES, 8K2, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4233
Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4233
RES, 8K2, 1%, 1.25W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 8K2, 1%, 1.25W, 2010, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130671TR-ND 61AC7421 73AC4233
Product Name Chip Resistor - Surface Mount Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 8K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details