TE Connectivity Chip Resistor - Surface Mount CRGP2010F68K

Description
68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130682CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130682CT-ND
Chip Resistor - Surface Mount A130682CT-ND
68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130682TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130682TR-ND
Chip Resistor - Surface Mount A130682TR-ND
68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130682DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130682DKR-ND
Chip Resistor - Surface Mount A130682DKR-ND
68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F68KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F68KTR-ND
CRGP 2010 68K 1%

CRGP 2010 68K 1%

Buy Now Datasheet
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7417
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7417
RES, 68K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4225
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4225
RES, 68K, 1%, 1.25W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 68K, 1%, 1.25W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4224
Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4224
RES, 68K, 1%, 1.25W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 68K, 1%, 1.25W, 2010, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130682CT-ND 1111-CRGP2010F68KTR-ND 61AC7417 73AC4225 73AC4224
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 68K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details