TE Connectivity Chip Resistor - Surface Mount CRGP2010F680R

Description
680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130658TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130658TR-ND
Chip Resistor - Surface Mount A130658TR-ND
680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130658CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130658CT-ND
Chip Resistor - Surface Mount A130658CT-ND
680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130658DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130658DKR-ND
Chip Resistor - Surface Mount A130658DKR-ND
680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F680RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F680RTR-ND
CRGP 2010 680R 1%

CRGP 2010 680R 1%

Buy Now Datasheet
Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4231
Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4231
RES, 680R, 1%, 1.25W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 680R, 1%, 1.25W, 2010, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7420
Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7420
RES, 680R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130658TR-ND 1111-CRGP2010F680RTR-ND 73AC4231 61AC7420
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 680R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details