TE Connectivity Chip Resistor - Surface Mount CRGP2010F680K

Description
680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130694CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130694CT-ND
Chip Resistor - Surface Mount A130694CT-ND
680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130694TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130694TR-ND
Chip Resistor - Surface Mount A130694TR-ND
680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130694DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130694DKR-ND
Chip Resistor - Surface Mount A130694DKR-ND
680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

680 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7419
Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7419
RES, 680K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:680kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:680kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4229
Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4229
RES, 680K, 1%, 1.25W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 680K, 1%, 1.25W, 2010, THICK FILM; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130694CT-ND 61AC7419 73AC4229
Product Name Chip Resistor - Surface Mount Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 680K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details