RES 56 OHM 1% 1.25W 2010 Product overview: CRGP2010F56R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM, 1.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, 1.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP2010F56R can be used for catalog matching and distributor lookup.
56 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
56 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
56 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
RES, 56R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 56R, 1%, 1.25W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes
RES, 56R, 1%, 1.25W, 2010, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRGP2010F56R | A130645CT-ND | 61AC7413 | 73AC4217 |
| Product Name | 56 OHM 1.25W Resistor | Chip Resistor - Surface Mount | Res, 56R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity | Res, 56R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010 (5025 Metric) | 2010; 2010 | 2010 | 2010; 2010 [5025 Metric] |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms | 56 ohms |
| Power Rating | 1.25 watts | 1.25 watts | 1.25 watts | 1.25 watts |
| Operating DC Voltage | 400 volts | 400 volts | 400 volts |