TE Connectivity Chip Resistor - Surface Mount CRGP2010F56K

Description
56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130681CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130681CT-ND
Chip Resistor - Surface Mount A130681CT-ND
56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130681DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130681DKR-ND
Chip Resistor - Surface Mount A130681DKR-ND
56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130681TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130681TR-ND
Chip Resistor - Surface Mount A130681TR-ND
56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F56KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F56KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F56KTR-ND
CRGP 2010 56K 1%

CRGP 2010 56K 1%

Buy Now Datasheet
Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4215
Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4215
RES, 56K, 1%, 1.25W, 2010, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 56K, 1%, 1.25W, 2010, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7412
Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7412
RES, 56K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130681CT-ND 73AC4215 61AC7412
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 56K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers