TE Connectivity Chip Resistor - Surface Mount CRGP2010F47R

Description
47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130644DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130644DKR-ND
Chip Resistor - Surface Mount A130644DKR-ND
47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130644TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130644TR-ND
Chip Resistor - Surface Mount A130644TR-ND
47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130644CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130644CT-ND
Chip Resistor - Surface Mount A130644CT-ND
47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

47 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4207
Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4207
RES, 47R, 1%, 1.25W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 47R, 1%, 1.25W, 2010, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7408
Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7408
RES, 47R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130644DKR-ND 73AC4207 61AC7408
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 47R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers