TE Connectivity Chip Resistor - Surface Mount CRGP2010F470K

Description
470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130692CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130692CT-ND
Chip Resistor - Surface Mount A130692CT-ND
470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130692DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130692DKR-ND
Chip Resistor - Surface Mount A130692DKR-ND
470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130692TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130692TR-ND
Chip Resistor - Surface Mount A130692TR-ND
470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F470KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F470KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F470KTR-ND
CRGP 2010 470K 1%

CRGP 2010 470K 1%

Buy Now Datasheet
Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7409
Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7409
RES, 470K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4209
Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4209
RES, 470K, 1%, 1.25W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470K, 1%, 1.25W, 2010, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130692CT-ND 1111-CRGP2010F470KTR-ND 61AC7409 73AC4209
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 470K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers