TE Connectivity Chip Resistor - Surface Mount CRGP2010F3K3

Description
3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130666TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130666TR-ND
Chip Resistor - Surface Mount A130666TR-ND
3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130666CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130666CT-ND
Chip Resistor - Surface Mount A130666CT-ND
3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130666DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130666DKR-ND
Chip Resistor - Surface Mount A130666DKR-ND
3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4183 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4183
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4183
RES, 3K3, 1%, 1.25W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K3, 1%, 1.25W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7396
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7396
RES, 3K3, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4182
Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4182
RES, 3K3, 1%, 1.25W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 3K3, 1%, 1.25W, 2010, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130666TR-ND 73AC4183 61AC7396
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 3K3, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers