TE Connectivity Chip Resistor - Surface Mount CRGP2010F39R

Description
39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130643CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130643CT-ND
Chip Resistor - Surface Mount A130643CT-ND
39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130643TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130643TR-ND
Chip Resistor - Surface Mount A130643TR-ND
39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130643DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130643DKR-ND
Chip Resistor - Surface Mount A130643DKR-ND
39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7403
Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7403
RES, 39R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4197
Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4197
RES, 39R, 1%, 1.25W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 39R, 1%, 1.25W, 2010, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130643CT-ND 61AC7403 73AC4197
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 39R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details