TE Connectivity Chip Resistor - Surface Mount CRGP2010F390R

Description
390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130655DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130655DKR-ND
Chip Resistor - Surface Mount A130655DKR-ND
390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130655TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130655TR-ND
Chip Resistor - Surface Mount A130655TR-ND
390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130655CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130655CT-ND
Chip Resistor - Surface Mount A130655CT-ND
390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F390RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F390RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F390RTR-ND
CRGP 2010 390R 1%

CRGP 2010 390R 1%

Buy Now Datasheet
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4201
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4201
RES, 390R, 1%, 1.25W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390R, 1%, 1.25W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4200
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4200
RES, 390R, 1%, 1.25W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390R, 1%, 1.25W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7405
Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7405
RES, 390R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130655DKR-ND 1111-CRGP2010F390RTR-ND 73AC4201 61AC7405
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 390R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details