TE Connectivity Chip Resistor - Surface Mount CRGP2010F390K

Description
390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130691DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130691DKR-ND
Chip Resistor - Surface Mount A130691DKR-ND
390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130691TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130691TR-ND
Chip Resistor - Surface Mount A130691TR-ND
390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130691CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130691CT-ND
Chip Resistor - Surface Mount A130691CT-ND
390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

390 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4199
Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4199
RES, 390K, 1%, 1.25W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390K, 1%, 1.25W, 2010, THICK FILM; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7404
Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7404
RES, 390K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:390kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130691DKR-ND 73AC4199 61AC7404
Product Name Chip Resistor - Surface Mount Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 390K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details