TE Connectivity Chip Resistor - Surface Mount CRGP2010F33K

Description
33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130678CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130678CT-ND
Chip Resistor - Surface Mount A130678CT-ND
33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130678TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130678TR-ND
Chip Resistor - Surface Mount A130678TR-ND
33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130678DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130678DKR-ND
Chip Resistor - Surface Mount A130678DKR-ND
33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 33K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4187
Res, 33K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4187
RES, 33K, 1%, 1.25W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 33K, 1%, 1.25W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4186
Res, 33K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4186
RES, 33K, 1%, 1.25W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 33K, 1%, 1.25W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130678CT-ND 73AC4187
Product Name Chip Resistor - Surface Mount Res, 33K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details