TE Connectivity Chip Resistor - Surface Mount CRGP2010F330R

Description
330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130654CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130654CT-ND
Chip Resistor - Surface Mount A130654CT-ND
330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130654TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130654TR-ND
Chip Resistor - Surface Mount A130654TR-ND
330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130654DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130654DKR-ND
Chip Resistor - Surface Mount A130654DKR-ND
330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4193
Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4193
RES, 330R, 1%, 1.25W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330R, 1%, 1.25W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7401
Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7401
RES, 330R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130654CT-ND 73AC4193 61AC7401
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 330R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details