TE Connectivity Chip Resistor - Surface Mount CRGP2010F330K

Description
330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130690DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130690DKR-ND
Chip Resistor - Surface Mount A130690DKR-ND
330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130690TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130690TR-ND
Chip Resistor - Surface Mount A130690TR-ND
330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130690CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130690CT-ND
Chip Resistor - Surface Mount A130690CT-ND
330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4191
Res, 330K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4191
RES, 330K, 1%, 1.25W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330K, 1%, 1.25W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4190
Res, 330K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4190
RES, 330K, 1%, 1.25W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330K, 1%, 1.25W, 2010, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130690DKR-ND 73AC4191
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details