TE Connectivity CRGP2010F2K7
TE Connectivity CRGP2010F2K7
2.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
2.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
2.7 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
RES, 2K7, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 2K7, 1%, 1.25W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
RES, 2K7, 1%, 1.25W, 2010, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1764441 | A130665CT-ND | 61AC7387 | 73AC4164 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 2K7, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity | Res, 2K7, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | 2010; 2010 | 2010 | 2010; 2010 [5025 Metric] |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use |