TE Connectivity Chip Resistor - Surface Mount CRGP2010F27R

Description
27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130641CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130641CT-ND
Chip Resistor - Surface Mount A130641CT-ND
27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130641DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130641DKR-ND
Chip Resistor - Surface Mount A130641DKR-ND
27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130641TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130641TR-ND
Chip Resistor - Surface Mount A130641TR-ND
27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F27RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F27RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F27RTR-ND
CRGP 2010 27R 1%

CRGP 2010 27R 1%

Buy Now Datasheet
Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4177
Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4177
RES, 27R, 1%, 1.25W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 27R, 1%, 1.25W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7393
Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7393
RES, 27R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130641CT-ND 1111-CRGP2010F27RTR-ND 73AC4177 61AC7393
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 27R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers