TE Connectivity Chip Resistor - Surface Mount CRGP2010F27K

Description
27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130677DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130677DKR-ND
Chip Resistor - Surface Mount A130677DKR-ND
27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130677CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130677CT-ND
Chip Resistor - Surface Mount A130677CT-ND
27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130677TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130677TR-ND
Chip Resistor - Surface Mount A130677TR-ND
27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

27 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F27KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F27KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F27KTR-ND
CRGP 2010 27K 1%

CRGP 2010 27K 1%

Buy Now Datasheet
Res, 27K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4175
Res, 27K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4175
RES, 27K, 1%, 1.25W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 27K, 1%, 1.25W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4174
Res, 27K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4174
RES, 27K, 1%, 1.25W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 27K, 1%, 1.25W, 2010, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130677DKR-ND 1111-CRGP2010F27KTR-ND 73AC4175
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers