TE Connectivity Chip Resistor - Surface Mount CRGP2010F270R

Description
270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130653DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130653DKR-ND
Chip Resistor - Surface Mount A130653DKR-ND
270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130653CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130653CT-ND
Chip Resistor - Surface Mount A130653CT-ND
270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130653TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130653TR-ND
Chip Resistor - Surface Mount A130653TR-ND
270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F270RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F270RTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F270RTR-ND
CRGP 2010 270R 1%

CRGP 2010 270R 1%

Buy Now Datasheet
Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4181
Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4181
RES, 270R, 1%, 1.25W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 270R, 1%, 1.25W, 2010, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7395
Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7395
RES, 270R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130653DKR-ND 1111-CRGP2010F270RTR-ND 73AC4181 61AC7395
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 270R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details