TE Connectivity Chip Resistor - Surface Mount CRGP2010F22K

Description
22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130676CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130676CT-ND
Chip Resistor - Surface Mount A130676CT-ND
22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130676DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130676DKR-ND
Chip Resistor - Surface Mount A130676DKR-ND
22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130676TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130676TR-ND
Chip Resistor - Surface Mount A130676TR-ND
22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

22 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7388
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7388
RES, 22K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4167
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4167
RES, 22K, 1%, 1.25W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 22K, 1%, 1.25W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4165
Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4165
RES, 22K, 1%, 1.25W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 22K, 1%, 1.25W, 2010, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130676CT-ND 61AC7388 73AC4167
Product Name Chip Resistor - Surface Mount Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 22K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details