TE Connectivity Chip Resistor - Surface Mount CRGP2010F220R

Description
220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130652DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130652DKR-ND
Chip Resistor - Surface Mount A130652DKR-ND
220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130652TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130652TR-ND
Chip Resistor - Surface Mount A130652TR-ND
220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130652CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130652CT-ND
Chip Resistor - Surface Mount A130652CT-ND
220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7391
Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7391
RES, 220R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4173
Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4173
RES, 220R, 1%, 1.25W, 2010, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220R, 1%, 1.25W, 2010, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130652DKR-ND 61AC7391 73AC4173
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 220R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details