TE Connectivity Chip Resistor - Surface Mount CRGP2010F220K

Description
220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130688DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130688DKR-ND
Chip Resistor - Surface Mount A130688DKR-ND
220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130688TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130688TR-ND
Chip Resistor - Surface Mount A130688TR-ND
220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130688CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130688CT-ND
Chip Resistor - Surface Mount A130688CT-ND
220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7390
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7390
RES, 220K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:220kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4171
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4171
RES, 220K, 1%, 1.25W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220K, 1%, 1.25W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4170
Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4170
RES, 220K, 1%, 1.25W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220K, 1%, 1.25W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130688DKR-ND 61AC7390 73AC4171
Product Name Chip Resistor - Surface Mount Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 220K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details