TE Connectivity Chip Resistor - Surface Mount CRGP2010F1M0

Description
1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130696TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130696TR-ND
Chip Resistor - Surface Mount A130696TR-ND
1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130696DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130696DKR-ND
Chip Resistor - Surface Mount A130696DKR-ND
1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130696CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130696CT-ND
Chip Resistor - Surface Mount A130696CT-ND
1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F1M0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F1M0TR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F1M0TR-ND
THICK FILM RESISTORS-SMD CRGP 20

THICK FILM RESISTORS-SMD CRGP 20

Buy Now Datasheet
Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7369
Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7369
RES, 1M, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1Mohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4128
Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4128
RES, 1M, 1%, 1.25W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes

RES, 1M, 1%, 1.25W, 2010, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130696TR-ND 61AC7369 73AC4128
Product Name Chip Resistor - Surface Mount Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 1M, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers