TE Connectivity Chip Resistor - Surface Mount CRGP2010F1K8

Description
1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130663CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130663CT-ND
Chip Resistor - Surface Mount A130663CT-ND
1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130663DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130663DKR-ND
Chip Resistor - Surface Mount A130663DKR-ND
1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130663TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130663TR-ND
Chip Resistor - Surface Mount A130663TR-ND
1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F1K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F1K8TR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F1K8TR-ND
CRGP 2010 1K8 1%

CRGP 2010 1K8 1%

Buy Now Datasheet
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7368
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7368
RES, 1K8, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4126
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4126
RES, 1K8, 1%, 1.25W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K8, 1%, 1.25W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4125
Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4125
RES, 1K8, 1%, 1.25W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 1K8, 1%, 1.25W, 2010, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130663CT-ND 61AC7368 73AC4126
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 1K8, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details