TE Connectivity Chip Resistor - Surface Mount CRGP2010F1K2

Description
1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130661CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130661CT-ND
Chip Resistor - Surface Mount A130661CT-ND
1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130661TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130661TR-ND
Chip Resistor - Surface Mount A130661TR-ND
1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130661DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130661DKR-ND
Chip Resistor - Surface Mount A130661DKR-ND
1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F1K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F1K2TR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F1K2TR-ND
THICK FILM RESISTORS-SMD CRGP 20

THICK FILM RESISTORS-SMD CRGP 20

Buy Now Datasheet
Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4122
Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4122
RES, 1K2, 1%, 1.25W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K2, 1%, 1.25W, 2010, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7366
Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7366
RES, 1K2, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130661CT-ND 73AC4122 61AC7366
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 1K2, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers