TE Connectivity Chip Resistor - Surface Mount CRGP2010F1K0

Description
1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130660DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130660DKR-ND
Chip Resistor - Surface Mount A130660DKR-ND
1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130660TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130660TR-ND
Chip Resistor - Surface Mount A130660TR-ND
1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130660CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130660CT-ND
Chip Resistor - Surface Mount A130660CT-ND
1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

1 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F1K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F1K0TR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F1K0TR-ND
CRGP 2010 1K0 1%

CRGP 2010 1K0 1%

Buy Now Datasheet
Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7365
Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7365
RES, 1K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:1kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4120
Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4120
RES, 1K, 1%, 1.25W, 2010, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes

RES, 1K, 1%, 1.25W, 2010, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130660DKR-ND 1111-CRGP2010F1K0TR-ND 61AC7365 73AC4120
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 1K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details