TE Connectivity Chip Resistor - Surface Mount CRGP2010F18R

Description
18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130639TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130639TR-ND
Chip Resistor - Surface Mount A130639TR-ND
18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130639DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130639DKR-ND
Chip Resistor - Surface Mount A130639DKR-ND
18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130639CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130639CT-ND
Chip Resistor - Surface Mount A130639CT-ND
18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4156
Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4156
RES, 18R, 1%, 1.25W, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 18R, 1%, 1.25W, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7383
Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7383
RES, 18R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:18ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:18ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130639TR-ND 73AC4156 61AC7383
Product Name Chip Resistor - Surface Mount Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 18R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details