TE Connectivity Chip Resistor - Surface Mount CRGP2010F180R

Description
180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130651TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130651TR-ND
Chip Resistor - Surface Mount A130651TR-ND
180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130651DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130651DKR-ND
Chip Resistor - Surface Mount A130651DKR-ND
180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130651CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130651CT-ND
Chip Resistor - Surface Mount A130651CT-ND
180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4160
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4160
RES, 180R, 1%, 1.25W, 2010, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180R, 1%, 1.25W, 2010, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7385
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7385
RES, 180R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4159
Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4159
RES, 180R, 1%, 1.25W, 2010, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 180R, 1%, 1.25W, 2010, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130651TR-ND 73AC4160 61AC7385
Product Name Chip Resistor - Surface Mount Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 180R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details