The Resistor, part number 61AC7381, is a thick film chip resistor from the CRGP series by TE Connectivity. It features a resistance value of 150 ohms with a tolerance of ±1%. The power rating is 1.25 watts at an ambient temperature of 70°C, and it has a maximum working voltage of 400V. This resistor is suitable for both wave and reflow soldering techniques and is supplied on tape for automatic insertion processes. It is RoHS compliant, ensuring it meets environmental regulations. The resistor operates within a temperature range of -55°C to +155°C, making it versatile for various applications.
150 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
150 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
150 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
RES, 150R, 1%, 1.25W, 2010, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes
RES, 150R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130650CT-ND | 73AC4152 | 61AC7381 |
| Product Name | Chip Resistor - Surface Mount | Res, 150R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity | Res, 150R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |