TE Connectivity Chip Resistor - Surface Mount CRGP2010F12R

Description
12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130637CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130637CT-ND
Chip Resistor - Surface Mount A130637CT-ND
12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130637TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130637TR-ND
Chip Resistor - Surface Mount A130637TR-ND
12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130637DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130637DKR-ND
Chip Resistor - Surface Mount A130637DKR-ND
12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

12 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7375
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7375
RES, 12R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:12ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4140
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4140
RES, 12R, 1%, 1.25W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 12R, 1%, 1.25W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4139
Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4139
RES, 12R, 1%, 1.25W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 12R, 1%, 1.25W, 2010, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130637CT-ND 61AC7375 73AC4140
Product Name Chip Resistor - Surface Mount Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 12R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details