TE Connectivity Chip Resistor - Surface Mount CRGP2010F120K

Description
120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130685DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130685DKR-ND
Chip Resistor - Surface Mount A130685DKR-ND
120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130685CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130685CT-ND
Chip Resistor - Surface Mount A130685CT-ND
120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130685TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130685TR-ND
Chip Resistor - Surface Mount A130685TR-ND
120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4142
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4142
RES, 120K, 1%, 1.25W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120K, 1%, 1.25W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7376
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7376
RES, 120K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4141
Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4141
RES, 120K, 1%, 1.25W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes

RES, 120K, 1%, 1.25W, 2010, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case Style:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130685DKR-ND 73AC4142 61AC7376
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 120K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details