TE Connectivity Chip Resistor - Surface Mount CRGP2010F10R

Description
10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130636TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130636TR-ND
Chip Resistor - Surface Mount A130636TR-ND
10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130636DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130636DKR-ND
Chip Resistor - Surface Mount A130636DKR-ND
10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130636CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130636CT-ND
Chip Resistor - Surface Mount A130636CT-ND
10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4131
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4131
RES, 10R, 1%, 1.25W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 10R, 1%, 1.25W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4132
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4132
RES, 10R, 1%, 1.25W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

RES, 10R, 1%, 1.25W, 2010, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7371
Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7371
RES, 10R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130636TR-ND 73AC4131 61AC7371
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 10R, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers