TE Connectivity Chip Resistor - Surface Mount CRGP2010F10K

Description
10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130672CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130672CT-ND
Chip Resistor - Surface Mount A130672CT-ND
10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130672TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130672TR-ND
Chip Resistor - Surface Mount A130672TR-ND
10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130672DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130672DKR-ND
Chip Resistor - Surface Mount A130672DKR-ND
10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 1.25W Chip Resistor 2010 (5025 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP2010F10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP2010F10KTR-ND
Chip Resistor - Surface Mount 1111-CRGP2010F10KTR-ND
CRGP 2010 10K 1%

CRGP 2010 10K 1%

Buy Now Datasheet
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4130
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4130
RES, 10K, 1%, 1.25W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

RES, 10K, 1%, 1.25W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity - 61AC7370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity
61AC7370
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity 61AC7370
RES, 10K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 1.25W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:10kohm; Product Range:CRGP Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:1.25W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity - 73AC4129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
73AC4129
Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity 73AC4129
RES, 10K, 1%, 1.25W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 10K, 1%, 1.25W, 2010, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:1.25W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130672CT-ND 1111-CRGP2010F10KTR-ND 73AC4130 61AC7370 73AC4129
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistor Case Style Te Connectivity Res, 10K, 1%, 1.25W, 2010, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers