TE Connectivity Chip Resistor - Surface Mount CRGP1210F8K2

Description
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130610TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130610TR-ND
Chip Resistor - Surface Mount A130610TR-ND
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130610CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130610CT-ND
Chip Resistor - Surface Mount A130610CT-ND
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130610DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130610DKR-ND
Chip Resistor - Surface Mount A130610DKR-ND
8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F8K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F8K2TR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F8K2TR-ND
CRGP 1210 8K2 1%

CRGP 1210 8K2 1%

Buy Now Datasheet
Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4110
Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4110
RES, 8K2, 1%, 0.75W, 1210, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 8K2, 1%, 0.75W, 1210, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7360
Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7360
RES, 8K2, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 8K2, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:8.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130610TR-ND 1111-CRGP1210F8K2TR-ND 73AC4110 61AC7360
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 8K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers