TE Connectivity Chip Resistor - Surface Mount CRGP1210F82R

Description
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130586TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130586TR-ND
Chip Resistor - Surface Mount A130586TR-ND
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130586DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130586DKR-ND
Chip Resistor - Surface Mount A130586DKR-ND
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130586CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130586CT-ND
Chip Resistor - Surface Mount A130586CT-ND
82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

82 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP1210F82R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1210F82R
Chip Resistor - Surface Mount CRGP1210F82R
RES 82 OHM 1% 3/4W 1210

RES 82 OHM 1% 3/4W 1210

Supplier's Site Datasheet
Res, 82R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4114
Res, 82R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4114
RES, 82R, 1%, 0.75W, 1210, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 82R, 1%, 0.75W, 1210, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4113
Res, 82R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4113
RES, 82R, 1%, 0.75W, 1210, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 82R, 1%, 0.75W, 1210, THICK FILM; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A130586TR-ND CRGP1210F82R 73AC4114
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details