TE Connectivity Chip Resistor - Surface Mount CRGP1210F820R

Description
820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130598CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130598CT-ND
Chip Resistor - Surface Mount A130598CT-ND
820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130598TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130598TR-ND
Chip Resistor - Surface Mount A130598TR-ND
820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130598DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130598DKR-ND
Chip Resistor - Surface Mount A130598DKR-ND
820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

820 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F820RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F820RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F820RTR-ND
THICK FILM RESISTORS - SMD CRGP

THICK FILM RESISTORS - SMD CRGP

Buy Now Datasheet
Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4118
Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4118
RES, 820R, 1%, 0.75W, 1210, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 820R, 1%, 0.75W, 1210, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7364
Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7364
RES, 820R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:820ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130598CT-ND 1111-CRGP1210F820RTR-ND 73AC4118 61AC7364
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 820R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers