TE Connectivity Chip Resistor - Surface Mount CRGP1210F68K

Description
68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130621TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130621TR-ND
Chip Resistor - Surface Mount A130621TR-ND
68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130621DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130621DKR-ND
Chip Resistor - Surface Mount A130621DKR-ND
68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130621CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130621CT-ND
Chip Resistor - Surface Mount A130621CT-ND
68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4102
Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4102
RES, 68K, 1%, 0.75W, 1210, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 68K, 1%, 0.75W, 1210, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7356
Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7356
RES, 68K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:68kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130621TR-ND 73AC4102 61AC7356
Product Name Chip Resistor - Surface Mount Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 68K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details