TE Connectivity Chip Resistor - Surface Mount CRGP1210F56K

Description
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130620TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130620TR-ND
Chip Resistor - Surface Mount A130620TR-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130620CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130620CT-ND
Chip Resistor - Surface Mount A130620CT-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130620DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130620DKR-ND
Chip Resistor - Surface Mount A130620DKR-ND
56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7351 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7351
Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7351
RES, 56K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4092
Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4092
RES, 56K, 1%, 0.75W, 1210, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 56K, 1%, 0.75W, 1210, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP1210F56K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1210F56K
Chip Resistor - Surface Mount CRGP1210F56K
RES 56K OHM 1% 3/4W 1210

RES 56K OHM 1% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130620TR-ND 61AC7351 73AC4092 CRGP1210F56K
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 56K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details