TE Connectivity Chip Resistor - Surface Mount CRGP1210F560K

Description
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130632TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130632TR-ND
Chip Resistor - Surface Mount A130632TR-ND
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130632CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130632CT-ND
Chip Resistor - Surface Mount A130632CT-ND
560 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGP1210F560K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGP1210F560K
Resistors - Chip Resistor - Surface Mount CRGP1210F560K
RES 560K OHM 1% 3/4W 1210

RES 560K OHM 1% 3/4W 1210

Supplier's Site
Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7353
Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7353
RES, 560K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4096
Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4096
RES, 560K, 1%, 0.75W, 1210, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 560K, 1%, 0.75W, 1210, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130632TR-ND CRGP1210F560K 61AC7353 73AC4096
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 560K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details