TE Connectivity Chip Resistor - Surface Mount CRGP1210F47K

Description
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130619CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130619CT-ND
Chip Resistor - Surface Mount A130619CT-ND
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130619TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130619TR-ND
Chip Resistor - Surface Mount A130619TR-ND
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130619DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130619DKR-ND
Chip Resistor - Surface Mount A130619DKR-ND
47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4082
Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4082
RES, 47K, 1%, 0.75W, 1210, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 47K, 1%, 0.75W, 1210, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7346
Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7346
RES, 47K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130619CT-ND 73AC4082 61AC7346
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 47K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers