TE Connectivity Chip Resistor - Surface Mount CRGP1210F3K9

Description
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130606CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130606CT-ND
Chip Resistor - Surface Mount A130606CT-ND
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130606DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130606DKR-ND
Chip Resistor - Surface Mount A130606DKR-ND
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130606TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130606TR-ND
Chip Resistor - Surface Mount A130606TR-ND
3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F3K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F3K9TR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F3K9TR-ND
CRGP 1210 3K9 1%

CRGP 1210 3K9 1%

Buy Now Datasheet
Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4062
Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4062
RES, 3K9, 1%, 0.75W, 1210, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K9, 1%, 0.75W, 1210, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7336
Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7336
RES, 3K9, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K9, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.9kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP1210F3K9 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1210F3K9
Chip Resistor - Surface Mount CRGP1210F3K9
RES 3.9K OHM 1% 3/4W 1210

RES 3.9K OHM 1% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A130606CT-ND 1111-CRGP1210F3K9TR-ND 73AC4062 61AC7336 CRGP1210F3K9
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 3K9, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details