TE Connectivity Chip Resistor - Surface Mount CRGP1210F3K3

Description
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130605CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130605CT-ND
Chip Resistor - Surface Mount A130605CT-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130605TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130605TR-ND
Chip Resistor - Surface Mount A130605TR-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130605DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130605DKR-ND
Chip Resistor - Surface Mount A130605DKR-ND
3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1765297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765297
Surface Mount Resistors 1765297
TE Connectivity CRGP1210F3K3

TE Connectivity CRGP1210F3K3

Supplier's Site
Surface Mount Resistors - 1765173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1765173
Surface Mount Resistors 1765173
TE Connectivity CRGP1210F3K3

TE Connectivity CRGP1210F3K3

Supplier's Site
Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7335
Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7335
RES, 3K3, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4060
Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4060
RES, 3K3, 1%, 0.75W, 1210, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K3, 1%, 0.75W, 1210, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP1210F3K3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1210F3K3
Chip Resistor - Surface Mount CRGP1210F3K3
RES 3.3K OHM 1% 3/4W 1210

RES 3.3K OHM 1% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A130605CT-ND 1765297 61AC7335 73AC4060 CRGP1210F3K3
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 3K3, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers