TE Connectivity Chip Resistor - Surface Mount CRGP1210F39R

Description
39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130582TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130582TR-ND
Chip Resistor - Surface Mount A130582TR-ND
39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130582DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130582DKR-ND
Chip Resistor - Surface Mount A130582DKR-ND
39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130582CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130582CT-ND
Chip Resistor - Surface Mount A130582CT-ND
39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F39RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F39RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F39RTR-ND
THICK FILM RESISTORS-SMD CRGP 12

THICK FILM RESISTORS-SMD CRGP 12

Buy Now Datasheet
Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4074
Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4074
RES, 39R, 1%, 0.75W, 1210, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 39R, 1%, 0.75W, 1210, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7342
Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7342
RES, 39R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130582TR-ND 1111-CRGP1210F39RTR-ND 73AC4074 61AC7342
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 39R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details