TE Connectivity Chip Resistor - Surface Mount CRGP1210F39K

Description
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130618CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130618CT-ND
Chip Resistor - Surface Mount A130618CT-ND
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130618DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130618DKR-ND
Chip Resistor - Surface Mount A130618DKR-ND
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130618TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130618TR-ND
Chip Resistor - Surface Mount A130618TR-ND
39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

39 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4072
Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4072
RES, 39K, 1%, 0.75W, 1210, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 39K, 1%, 0.75W, 1210, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7341
Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7341
RES, 39K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:39kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130618CT-ND 73AC4072 61AC7341
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 39K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers