TE Connectivity Chip Resistor - Surface Mount CRGP1210F390R

Description
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130594TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130594TR-ND
Chip Resistor - Surface Mount A130594TR-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130594CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130594CT-ND
Chip Resistor - Surface Mount A130594CT-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130594DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130594DKR-ND
Chip Resistor - Surface Mount A130594DKR-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7344
Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7344
RES, 390R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 390R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:390ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4078
Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4078
RES, 390R, 1%, 0.75W, 1210, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 390R, 1%, 0.75W, 1210, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130594TR-ND 61AC7344 73AC4078
Product Name Chip Resistor - Surface Mount Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 390R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details