TE Connectivity Chip Resistor - Surface Mount CRGP1210F33R

Description
33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130581TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130581TR-ND
Chip Resistor - Surface Mount A130581TR-ND
33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130581DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130581DKR-ND
Chip Resistor - Surface Mount A130581DKR-ND
33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130581CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130581CT-ND
Chip Resistor - Surface Mount A130581CT-ND
33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F33RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F33RTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F33RTR-ND
CRGP 1210 33R 1%

CRGP 1210 33R 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP1210F33R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP1210F33R
Chip Resistor - Surface Mount CRGP1210F33R
RES 33 OHM 1% 3/4W 1210

RES 33 OHM 1% 3/4W 1210

Supplier's Site Datasheet
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4066
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4066
RES, 33R, 1%, 0.75W, 1210, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 33R, 1%, 0.75W, 1210, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7338
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7338
RES, 33R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33ohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4065
Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4065
RES, 33R, 1%, 0.75W, 1210, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

RES, 33R, 1%, 0.75W, 1210, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A130581TR-ND 1111-CRGP1210F33RTR-ND CRGP1210F33R 73AC4066 61AC7338
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 33R, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details