TE Connectivity SMD 0.75W 33000ohm 200V Resistor CRGP1210F33K

Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 33000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210 Product overview: CRGP1210F33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 33000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 33000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F33K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 33000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210 Product overview: CRGP1210F33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 33000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 33000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F33K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 33000ohm 200V Resistor - 52-CRGP1210F33K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 33000ohm 200V Resistor
52-CRGP1210F33K
SMD 0.75W 33000ohm 200V Resistor 52-CRGP1210F33K
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 33000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210 Product overview: CRGP1210F33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 33000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 33000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F33K can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 33000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210 Product overview: CRGP1210F33K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 33000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 33000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP1210F33K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A130617CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130617CT-ND
Chip Resistor - Surface Mount A130617CT-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130617TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130617TR-ND
Chip Resistor - Surface Mount A130617TR-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130617DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130617DKR-ND
Chip Resistor - Surface Mount A130617DKR-ND
33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

33 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326363-CRGP1210F33K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326363-CRGP1210F33K
Resistors - Chip Resistor - Surface Mount 1326363-CRGP1210F33K
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1326363-CRGP1210F33K Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Pulse Withstanding Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A130617CT,A130617DKR ,A130617TR,4-2176329 -3 Base Product Number: CRGP1210 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1326363-CRGP1210F33K
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Pulse Withstanding
Size / Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A130617CT,A130617DKR,A130617TR,4-2176329-3
Base Product Number: CRGP1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7337
Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7337
RES, 33K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:33kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4064
Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4064
RES, 33K, 1%, 0.75W, 1210, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 33K, 1%, 0.75W, 1210, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRGP1210F33K A130617CT-ND 1326363-CRGP1210F33K 61AC7337 73AC4064
Product Name SMD 0.75W 33000ohm 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity Res, 33K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details