TE Connectivity Chip Resistor - Surface Mount CRGP1210F330K

Description
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130629CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130629CT-ND
Chip Resistor - Surface Mount A130629CT-ND
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130629DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130629DKR-ND
Chip Resistor - Surface Mount A130629DKR-ND
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130629TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130629TR-ND
Chip Resistor - Surface Mount A130629TR-ND
330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

330 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP1210F330KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP1210F330KTR-ND
Chip Resistor - Surface Mount 1111-CRGP1210F330KTR-ND
CRGP 1210 330K 1%

CRGP 1210 330K 1%

Buy Now Datasheet
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4068
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4068
RES, 330K, 1%, 0.75W, 1210, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330K, 1%, 0.75W, 1210, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7339
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7339
RES, 330K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:330kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330K, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:330kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4067
Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4067
RES, 330K, 1%, 0.75W, 1210, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330K, 1%, 0.75W, 1210, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130629CT-ND 73AC4068 61AC7339
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 330K, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers