TE Connectivity Chip Resistor - Surface Mount CRGP1210F2K2

Description
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130603CT-ND
Chip Resistor - Surface Mount A130603CT-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130603DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130603DKR-ND
Chip Resistor - Surface Mount A130603DKR-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130603TR-ND
Chip Resistor - Surface Mount A130603TR-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4040 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4040
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4040
RES, 2K2, 1%, 0.75W, 1210, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 2K2, 1%, 0.75W, 1210, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity - 61AC7325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
61AC7325
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity 61AC7325
RES, 2K2, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K2, 1%, 0.75W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:CRGP Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity - 73AC4039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity
73AC4039
Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity 73AC4039
RES, 2K2, 1%, 0.75W, 1210, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 2K2, 1%, 0.75W, 1210, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130603CT-ND 73AC4040 61AC7325
Product Name Chip Resistor - Surface Mount Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistance Te Connectivity Res, 2K2, 1%, 0.75W, 1210, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers